TapeCase Ltd. Tape, 65.84M X 38.1Mm, Red, Pet Film; Tape Type Tape Case 1.5-72-MPFT-RED

Description
TAPE, 65.84M X 38.1MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1.5"RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 38.1MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 38.1Mm, Red, Pet Film; Tape Type Tape Case - 99Y2880 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 38.1Mm, Red, Pet Film; Tape Type Tape Case
99Y2880
Tape, 65.84M X 38.1Mm, Red, Pet Film; Tape Type Tape Case 99Y2880
TAPE, 65.84M X 38.1MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1.5"RoHS Compliant: Yes

TAPE, 65.84M X 38.1MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2880
Product Name Tape, 65.84M X 38.1Mm, Red, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data