TAPE, 65.84M X 38.1MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2876 |
| Product Name | Tape, 65.84M X 38.1Mm, Black, Pet Film; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |