TapeCase Ltd. Tape, 38.1Mm, Pe Foam, Blk; Adhesive Type Tape Case 1.5-25-FTC-B

Description
TAPE, 38.1MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 38.1MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm, Pe Foam, Blk; Adhesive Type Tape Case - 99Y2856 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm, Pe Foam, Blk; Adhesive Type Tape Case
99Y2856
Tape, 38.1Mm, Pe Foam, Blk; Adhesive Type Tape Case 99Y2856
TAPE, 38.1MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

TAPE, 38.1MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2856
Product Name Tape, 38.1Mm, Pe Foam, Blk; Adhesive Type Tape Case
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details