TAPE, 4.57M X 25.4MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2960 |
| Product Name | Tape, 4.57M X 25.4Mm, Po Film, Natural; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |