TapeCase Ltd. Tape, 65.84M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case 1/4-72-MPFT-GOLD

Description
TAPE, 65.84M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:6.4mmRoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:6.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case - 99Y3209 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case
99Y3209
Tape, 65.84M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case 99Y3209
TAPE, 65.84M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:6.4mmRoHS Compliant: Yes

TAPE, 65.84M X 6.4MM, GOLD, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Gold; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Metric:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3209
Product Name Tape, 65.84M X 6.4Mm, Gold, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

White PE Foam Double Coated Acrylic - 2116 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD01250 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details