TapeCase Ltd. Tape, 4.57M X 6.35Mm, Copper Foil; Adhesive Type Tape Case 1/4-6-CFL-5CA

Description
TAPE, 4.57M X 6.35MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Copper RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 6.35MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 6.35Mm, Copper Foil; Adhesive Type Tape Case - 99Y5736 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 6.35Mm, Copper Foil; Adhesive Type Tape Case
99Y5736
Tape, 4.57M X 6.35Mm, Copper Foil; Adhesive Type Tape Case 99Y5736
TAPE, 4.57M X 6.35MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Copper RoHS Compliant: Yes

TAPE, 4.57M X 6.35MM, COPPER FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Conductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5736
Product Name Tape, 4.57M X 6.35Mm, Copper Foil; Adhesive Type Tape Case
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 1767500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Electroplaters Vinyl Tape - EV00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details