TapeCase Ltd. Tape, 4.6M X 6.4Mm, Ptfe; Tape Type Tape Case 1/4-5-134-10

Description
TAPE, 4.6M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Description
TAPE, 4.6M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

This product is a pressure-sensitive tape made from PTFE impregnated glass fabric, featuring a high-temperature silicone adhesive. The tape has a backing thickness of 0.010 inches and an adhesive thickness of 0.002 inches. It exhibits a tensile strength of 225 lb/in and an adhesion of 45 oz/in, making it suitable for demanding applications. The maximum operating temperature is 500°F, allowing it to perform well in high-heat environments. It is primarily used in mechanical applications such as heat sealing bars, conveyor belt coverings, and gaskets/seals. The tape is 4.6 meters long and 6.4 mm wide, providing versatility for various projects.

Datasheet Summary
Powered by GS/AI

This product is a pressure-sensitive tape made from PTFE impregnated glass fabric, featuring a high-temperature silicone adhesive. The tape has a backing thickness of 0.010 inches and an adhesive thickness of 0.002 inches. It exhibits a tensile strength of 225 lb/in and an adhesion of 45 oz/in, making it suitable for demanding applications. The maximum operating temperature is 500°F, allowing it to perform well in high-heat environments. It is primarily used in mechanical applications such as heat sealing bars, conveyor belt coverings, and gaskets/seals. The tape is 4.6 meters long and 6.4 mm wide, providing versatility for various projects.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 6.4Mm, Ptfe; Tape Type Tape Case - 99Y5729 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 6.4Mm, Ptfe; Tape Type Tape Case
99Y5729
Tape, 4.6M X 6.4Mm, Ptfe; Tape Type Tape Case 99Y5729
TAPE, 4.6M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

TAPE, 4.6M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5729
Product Name Tape, 4.6M X 6.4Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Cable Repair Tape - CX4137-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details