TapeCase Ltd. Tape, 6.35Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 1/4-36-SG05-10

Description
TAPE, 6.35Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 6.35Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 6.35Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case - 99Y5721 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 6.35Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
99Y5721
Tape, 6.35Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 99Y5721
TAPE, 6.35Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 6.35Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5721
Product Name Tape, 6.35Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Discs - GC00750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details