TapeCase Ltd. Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case 1/4-36-134-5

Description
TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case - 99Y5724 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case
99Y5724
Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case 99Y5724
TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

TAPE, 33M X 6.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5724
Product Name Tape, 33M X 6.4Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508748-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00406 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details