TAPE, 305.8MM X 6.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3187 |
| Product Name | Tape, 305.8Mm X 6.4Mm, Pe Foam, Wht; Adhesive Type Tape Case |
| Type | Foam Bonding Tape; Adhesive Tape; Industrial Tape |