TapeCase Ltd. Tape, 254Mm X 6.4Mm, Pe Foam, Wht; Adhesive Type Tape Case 1/4-10-25-FTS-W

Description
TAPE, 254MM X 6.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 254MM X 6.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 254Mm X 6.4Mm, Pe Foam, Wht; Adhesive Type Tape Case - 99Y3186 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 254Mm X 6.4Mm, Pe Foam, Wht; Adhesive Type Tape Case
99Y3186
Tape, 254Mm X 6.4Mm, Pe Foam, Wht; Adhesive Type Tape Case 99Y3186
TAPE, 254MM X 6.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

TAPE, 254MM X 6.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3186
Product Name Tape, 254Mm X 6.4Mm, Pe Foam, Wht; Adhesive Type Tape Case
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508753-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Lead Foil Discs - LF00750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details