TapeCase Ltd. Tape, 33M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case 1-36-SGK5-05

Description
TAPE, 33M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case - 99Y5500 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case
99Y5500
Tape, 33M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case 99Y5500
TAPE, 33M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes

TAPE, 33M X 25.4MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethylene) Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5500
Product Name Tape, 33M X 25.4Mm, Ptfe Film, Black; Tape Backing Material Tape Case
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Double Coated Crepe Paper - 3589 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated Crepe Paper
Thickness 0.0060 inches (0.1524 mm)
Adhesive Crepe Paper
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details