TAPE, 25.4Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y5502 |
| Product Name | Tape, 25.4Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |