TapeCase Ltd. Tape, 32.92M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case 1-36-CTAPE

Description
TAPE, 32.92M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case - 99Y5499 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case
99Y5499
Tape, 32.92M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case 99Y5499
TAPE, 32.92M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5499
Product Name Tape, 32.92M X 25.4Mm, Fep, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Modulus Extruded PTFE Tape - 2265-2 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulus Extruded PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF01625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details