TAPE, 32.92M X 25.4MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2927 |
| Product Name | Tape, 32.92M X 25.4Mm, Pe Film; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |