TapeCase Ltd. Tape, 33M X 25.4Mm, Pe Film, Natural; Adhesive Type Tape Case 1-36-2302-20

Description
TAPE, 33M X 25.4MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 25.4MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 25.4Mm, Pe Film, Natural; Adhesive Type Tape Case - 99Y2926 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 25.4Mm, Pe Film, Natural; Adhesive Type Tape Case
99Y2926
Tape, 33M X 25.4Mm, Pe Film, Natural; Adhesive Type Tape Case 99Y2926
TAPE, 33M X 25.4MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 33M X 25.4MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2926
Product Name Tape, 33M X 25.4Mm, Pe Film, Natural; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF01312 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details