TapeCase Ltd. Tape, 32.92M X 25.4Mm, Po Film, Natural; Adhesive Type Tape Case 1-36-2302-10

Description
TAPE, 32.92M X 25.4MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 25.4MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Po Film, Natural; Adhesive Type Tape Case - 99Y2925 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Po Film, Natural; Adhesive Type Tape Case
99Y2925
Tape, 32.92M X 25.4Mm, Po Film, Natural; Adhesive Type Tape Case 99Y2925
TAPE, 32.92M X 25.4MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, PO FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:11.4 mil (0.29 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2925
Product Name Tape, 32.92M X 25.4Mm, Po Film, Natural; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
2.5mil High Performance Acrylic Laminating Adhes. - 1902 PET - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
View Details
Aluminum Foil Discs - AF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details