TapeCase Ltd. Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case 1-36-134-5

Description
TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case - 99Y5505 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case
99Y5505
Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case 99Y5505
TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5505
Product Name Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Aluminum Foil Tape - 3369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0011 inches (0.0279 mm)
View Details
E-Z Peel™ Discs - EZ00500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details