TapeCase Ltd. Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case 1-36-134-10

Description
TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case - 99Y5503 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case
99Y5503
Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case 99Y5503
TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 33M X 25.4MM, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:-; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5503
Product Name Tape, 33M X 25.4Mm, Ptfe; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Skived PTFE Tape - 2042-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details