TapeCase Ltd. Tape, 15.24M X 12.7Mm, Pi Film; Tape Colour Tape Case 1/2-50-KHN-5

Description
TAPE, 15.24M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 15.24M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 15.24M X 12.7Mm, Pi Film; Tape Colour Tape Case - 99Y5703 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 15.24M X 12.7Mm, Pi Film; Tape Colour Tape Case
99Y5703
Tape, 15.24M X 12.7Mm, Pi Film; Tape Colour Tape Case 99Y5703
TAPE, 15.24M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-5 Series RoHS Compliant: Yes

TAPE, 15.24M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5703
Product Name Tape, 15.24M X 12.7Mm, Pi Film; Tape Colour Tape Case
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Coated Cloth Tape - 116 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0105 inches (0.2667 mm)
Adhesive Vinyl Coated Cloth
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details