The Tape, 4.6M X 12.7Mm, White, Vinyl is a double-coated vinyl foam tape designed for various applications, particularly for mounting identification signs and nameplates outdoors. It features a closed cell PVC foam carrier with a high tack acrylic adhesive on both sides, providing good cushioning and flexibility. The tape is resistant to UV light, solvents, water, and humidity, making it suitable for outdoor use. With a density of 20 lb/ft², the tape operates effectively within a temperature range of -20°F to 150°F, with an optimal application temperature between 70°F and 100°F. It has a tensile strength of 60 psi and offers initial repositionability for ease of handling. The product has a shelf life of 18 months from the date of manufacture. The tape comes with a paper liner for convenience during application.
TAPE, 4.6M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3108 |
| Product Name | Tape, 4.6M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |