TapeCase Ltd. Tape, 12.7Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 1/2-5-SG05-03

Description
TAPE, 12.7Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:0.5"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:0.5"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case - 99Y5647 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
99Y5647
Tape, 12.7Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 99Y5647
TAPE, 12.7Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:0.5"; Tape Type:Packaging RoHS Compliant: Yes

TAPE, 12.7Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:0.5"; Tape Type:Packaging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5647
Product Name Tape, 12.7Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF00500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details