TapeCase Ltd. Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case 1/2-5-RU

Description
TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case - 99Y5645 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case
99Y5645
Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case 99Y5645
TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 18YARD X 0.5", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5645
Product Name Tape, 18Yard X 0.5, Ptfe Film, Rose; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Lead Foil Discs - LFD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Lead
Adhesive Pressure Sensitive
View Details