TapeCase Ltd. Tape, 4.6M X 12.7Mm, Black, Pet Film; Tape Type Tape Case 1/2-5-MPFT-BLACK

Description
TAPE, 4.6M X 12.7MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 12.7MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 12.7Mm, Black, Pet Film; Tape Type Tape Case - 99Y3094 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 12.7Mm, Black, Pet Film; Tape Type Tape Case
99Y3094
Tape, 4.6M X 12.7Mm, Black, Pet Film; Tape Type Tape Case 99Y3094
TAPE, 4.6M X 12.7MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 4.6M X 12.7MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3094
Product Name Tape, 4.6M X 12.7Mm, Black, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
KD11 Crepe Paper Tape - KD11-0125 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details