TapeCase Ltd. Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type Tape Case 1/2-5-423-3

Description
TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type Tape Case - 99Y3127 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type Tape Case
99Y3127
Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type Tape Case 99Y3127
TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3127
Product Name Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Flatback Tape - 2517 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Flatback Tape
Backing Paper
Adhesive Flatback Paper
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF00750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details