TapeCase Ltd. Tape, 4.6M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case 1/2-5-2042-03

Description
TAPE, 4.6M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Description
TAPE, 4.6M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 4.6M X 12.7Mm, PTFE, Grey is a high-performance tape manufactured from skived polytetrafluoroethylene (PTFE) film with a high-temperature acrylic adhesive. This tape features a total thickness of 0.0035 inches, with a backing thickness of 0.002 inches and an adhesive thickness of 0.0015 inches. It exhibits excellent adhesion to steel at 25 oz/in and has an elongation at break of 300%. The operating temperature range for this tape is from -100°F to 500°F, making it suitable for high-temperature applications. The tape is gray in color and has a dielectric strength of 7000 volts. It is often utilized as a release surface in packaging equipment, heat sealing machines, and in various applications within the graphic arts industry. The PTFE backing provides chemical inertness and stability, while the acrylic adhesive ensures strong bonding.

Datasheet Summary
Powered by GS/AI

Tape, 4.6M X 12.7Mm, PTFE, Grey is a high-performance tape manufactured from skived polytetrafluoroethylene (PTFE) film with a high-temperature acrylic adhesive. This tape features a total thickness of 0.0035 inches, with a backing thickness of 0.002 inches and an adhesive thickness of 0.0015 inches. It exhibits excellent adhesion to steel at 25 oz/in and has an elongation at break of 300%. The operating temperature range for this tape is from -100°F to 500°F, making it suitable for high-temperature applications. The tape is gray in color and has a dielectric strength of 7000 volts. It is often utilized as a release surface in packaging equipment, heat sealing machines, and in various applications within the graphic arts industry. The PTFE backing provides chemical inertness and stability, while the acrylic adhesive ensures strong bonding.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case - 99Y3111 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case
99Y3111
Tape, 4.6M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case 99Y3111
TAPE, 4.6M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 4.6M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3111
Product Name Tape, 4.6M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data