TapeCase Ltd. Tape, 12.7Mm X 4.75M, Ptfe, Grey; Adhesive Type Tape Case 1/2-5-204-5

Description
TAPE, 12.7Mm x 4.75M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7Mm x 4.75M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 4.75M, Ptfe, Grey; Adhesive Type Tape Case - 99Y5658 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 4.75M, Ptfe, Grey; Adhesive Type Tape Case
99Y5658
Tape, 12.7Mm X 4.75M, Ptfe, Grey; Adhesive Type Tape Case 99Y5658
TAPE, 12.7Mm x 4.75M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 12.7Mm x 4.75M, PTFE, GREY; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:Gray; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5658
Product Name Tape, 12.7Mm X 4.75M, Ptfe, Grey; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Heavy Duty Carton Sealing Tape - 341 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Heavy Duty Carton Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Aluminum Foil Discs - AF05500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details