TapeCase Ltd. Tape, 33M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case 1/2-36-SGK5-05

Description
TAPE, 33M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case - 99Y5619 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case
99Y5619
Tape, 33M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case 99Y5619
TAPE, 33M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethy lene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes

TAPE, 33M X 12.7MM, PTFE FILM, BLACK; Tape Backing Material:PTFE (Polytetrafluoroethylene) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.92m; Tape Length - Imperial:36yard; Tape Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5619
Product Name Tape, 33M X 12.7Mm, Ptfe Film, Black; Tape Backing Material Tape Case
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details