TapeCase Ltd. Tape, 12.7Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 1/2-36-SG05-10

Description
TAPE, 12.7Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case - 99Y5621 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
99Y5621
Tape, 12.7Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case 99Y5621
TAPE, 12.7Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 12.7Mm x 32.92M, PTFE, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5621
Product Name Tape, 12.7Mm X 32.92M, Ptfe, Brown; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details