TapeCase Ltd. Tape, 32.92M X 12.7Mm, Pe Film; Adhesive Type Tape Case 1/2-36-423-10

Description
TAPE, 32.92M X 12.7MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5"; Tape Type:General PurposeRoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 12.7MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5"; Tape Type:General PurposeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 12.7Mm, Pe Film; Adhesive Type Tape Case - 99Y3082 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 12.7Mm, Pe Film; Adhesive Type Tape Case
99Y3082
Tape, 32.92M X 12.7Mm, Pe Film; Adhesive Type Tape Case 99Y3082
TAPE, 32.92M X 12.7MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5"; Tape Type:General PurposeRoHS Compliant: Yes

TAPE, 32.92M X 12.7MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5"; Tape Type:General PurposeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3082
Product Name Tape, 32.92M X 12.7Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Temp Fine Crepe Automotive Masking - 4318PV4 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
E-Z Peel™ Discs - EZ00093 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details