TapeCase Ltd. Tape, 33M X 304.8Mm, Pe Film, Natural; Adhesive Type Tape Case 1/2-36-2302-20

Description
TAPE, 33M X 304.8MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 304.8MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 304.8Mm, Pe Film, Natural; Adhesive Type Tape Case - 99Y3081 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 304.8Mm, Pe Film, Natural; Adhesive Type Tape Case
99Y3081
Tape, 33M X 304.8Mm, Pe Film, Natural; Adhesive Type Tape Case 99Y3081
TAPE, 33M X 304.8MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 33M X 304.8MM, PE FILM, NATURAL; Adhesive Type:Acrylic Adhesive; Tape Colour:Natural; Total Tape Thickness:21.5 mil (0.546 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3081
Product Name Tape, 33M X 304.8Mm, Pe Film, Natural; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Tack Acrylic Adhesive Transfer - 1123 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details