TapeCase Ltd. Tape, 33M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case 1/2-36-2042-03

Description
TAPE, 33M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case - 99Y3079 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case
99Y3079
Tape, 33M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case 99Y3079
TAPE, 33M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 33M X 12.7MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3079
Product Name Tape, 33M X 12.7Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Flatback Paint Masking Tape - 250 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Flatback Paper
View Details
Lead Foil Discs - LF007MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details