TapeCase Ltd. Tape, 50.8Mm X 25.4Mm, Pe Foam, Wht; Adhesive Type Tape Case 1-2-25-FTS-W

Description
TAPE, 50.8MM X 25.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Description
TAPE, 50.8MM X 25.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a double-coated foam tape measuring 50.8 mm x 25.4 mm, made from polyethylene foam and featuring an acrylic adhesive. It has a total thickness of 67.1 mils, with the adhesive layer measuring 2.3 mils and the foam carrier at 62.5 mils. The tape is supplied with a 60# kraft release liner, ensuring ease of application. This tape is designed for both indoor and outdoor use, providing excellent long-term aging and environmental durability. It is highly conformable to irregular surfaces and offers good thermal insulation properties. The tape is suitable for general bonding and mounting applications, as well as cushioning, gasketing, spacing, and sound attenuation. Its high load-bearing ability makes it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The product is a double-coated foam tape measuring 50.8 mm x 25.4 mm, made from polyethylene foam and featuring an acrylic adhesive. It has a total thickness of 67.1 mils, with the adhesive layer measuring 2.3 mils and the foam carrier at 62.5 mils. The tape is supplied with a 60# kraft release liner, ensuring ease of application. This tape is designed for both indoor and outdoor use, providing excellent long-term aging and environmental durability. It is highly conformable to irregular surfaces and offers good thermal insulation properties. The tape is suitable for general bonding and mounting applications, as well as cushioning, gasketing, spacing, and sound attenuation. Its high load-bearing ability makes it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 25.4Mm, Pe Foam, Wht; Adhesive Type Tape Case - 99Y2913 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Pe Foam, Wht; Adhesive Type Tape Case
99Y2913
Tape, 50.8Mm X 25.4Mm, Pe Foam, Wht; Adhesive Type Tape Case 99Y2913
TAPE, 50.8MM X 25.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, PE FOAM, WHT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2913
Product Name Tape, 50.8Mm X 25.4Mm, Pe Foam, Wht; Adhesive Type Tape Case
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 100S.1875 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP02250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details