TapeCase Ltd. Tape, 12.7Mm, Pe Foam, Blk; Adhesive Type Tape Case 1/2-25-FTC-B

Description
TAPE, 12.7MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Description
TAPE, 12.7MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 12.7mm, PE Foam, Black is a double-coated foam tape featuring a total thickness of 67.1 mils (1.7 mm) and an acrylic adhesive. The tape is made from polyethylene foam, which provides good thermal insulation properties and is highly conformable to irregular surfaces. It is suitable for general bonding and mounting applications, as well as cushioning, gasketing, and sound attenuation. The product is designed for both indoor and outdoor use, offering excellent long-term aging and environmental durability. The tape is supplied with a 60# kraft release liner, ensuring ease of application.

Datasheet Summary
Powered by GS/AI

Tape, 12.7mm, PE Foam, Black is a double-coated foam tape featuring a total thickness of 67.1 mils (1.7 mm) and an acrylic adhesive. The tape is made from polyethylene foam, which provides good thermal insulation properties and is highly conformable to irregular surfaces. It is suitable for general bonding and mounting applications, as well as cushioning, gasketing, and sound attenuation. The product is designed for both indoor and outdoor use, offering excellent long-term aging and environmental durability. The tape is supplied with a 60# kraft release liner, ensuring ease of application.

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm, Pe Foam, Blk; Adhesive Type Tape Case - 99Y3076 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm, Pe Foam, Blk; Adhesive Type Tape Case
99Y3076
Tape, 12.7Mm, Pe Foam, Blk; Adhesive Type Tape Case 99Y3076
TAPE, 12.7MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

TAPE, 12.7MM, PE FOAM, BLK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:67.1 mil (1.7 mm); Tape Backing Material:PE (Polyethylene) Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3076
Product Name Tape, 12.7Mm, Pe Foam, Blk; Adhesive Type Tape Case
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Heavy Duty Carton Sealing Tape - 341 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Heavy Duty Carton Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Kwiky Dot™ Discs - KD02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details