TapeCase Ltd. Tape, 12.7Mm Dia, Ptfe, Brown; Adhesive Type Tape Case 1/2-139-SG05-03-DISCS

Description
TAPE, 12.7MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Ptfe, Brown; Adhesive Type Tape Case - 99Y5612 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Ptfe, Brown; Adhesive Type Tape Case
99Y5612
Tape, 12.7Mm Dia, Ptfe, Brown; Adhesive Type Tape Case 99Y5612
TAPE, 12.7MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM DIA, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Patch Type:Packing & Parcel; Form Factor:Circle; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5612
Product Name Tape, 12.7Mm Dia, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508753-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP00375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details