TapeCase Ltd. Tape, 30.48M X 12.7Mm, Pi Film; Tape Colour Tape Case 1/2-100-KHN-1

Description
TAPE, 30.48M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 12.7Mm, Pi Film; Tape Colour Tape Case - 99Y5610 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 12.7Mm, Pi Film; Tape Colour Tape Case
99Y5610
Tape, 30.48M X 12.7Mm, Pi Film; Tape Colour Tape Case 99Y5610
TAPE, 30.48M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 30.48M X 12.7MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5610
Product Name Tape, 30.48M X 12.7Mm, Pi Film; Tape Colour Tape Case
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details