TapeCase Ltd. Tape, 16.5M X 25.4Mm, Ptfe, Black; Tape Type Tape Case 1-18-SG56-05

Description
TAPE, 16.5M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.5M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.5M X 25.4Mm, Ptfe, Black; Tape Type Tape Case - 99Y5481 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.5M X 25.4Mm, Ptfe, Black; Tape Type Tape Case
99Y5481
Tape, 16.5M X 25.4Mm, Ptfe, Black; Tape Type Tape Case 99Y5481
TAPE, 16.5M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 16.5M X 25.4MM, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5481
Product Name Tape, 16.5M X 25.4Mm, Ptfe, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
JCI #2386618, AFSK-21.5Z-2 FLE - 1557385-1 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
General Purpose Tensilized Polypropylene - 4090 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; General Purpose Tensilized Polypropylene
Backing Plastic / Polymer
Adhesive TPP - Tensilized Polypropylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details