TapeCase Ltd. Tape, 25.4Mm X 16.5M, Ptfe, Black; Tape Type Tape Case 1-18-SG56-03

Description
TAPE, 25.4MM X 16.5M, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 16.5M, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 16.5M, Ptfe, Black; Tape Type Tape Case - 99Y5480 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 16.5M, Ptfe, Black; Tape Type Tape Case
99Y5480
Tape, 25.4Mm X 16.5M, Ptfe, Black; Tape Type Tape Case 99Y5480
TAPE, 25.4MM X 16.5M, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 25.4MM X 16.5M, PTFE, BLACK; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Black; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5480
Product Name Tape, 25.4Mm X 16.5M, Ptfe, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Powder Peel Blue Discs - PB02250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details