TapeCase Ltd. Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case 1-100-KHN-5

Description
TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case - 99Y5477 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case
99Y5477
Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case 99Y5477
TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes

TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5477
Product Name Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details