TapeCase Ltd. Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case 1-100-KHN-1

Description
TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Description
TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 30.48M X 25.4Mm, Pi Film is a pressure-sensitive adhesive film designed for applications requiring polyimide film with a strong balance of properties across a wide temperature range. The tape has a total thickness of 1 mil (0.025 mm) and is available in a roll length of 100 feet (30.48 meters) and a width of 1 inch (25.4 mm). It is part of the KHN-1 Series and is RoHS compliant. Proper surface preparation is essential for optimal adhesive performance, particularly on substrates that may contain plasticizers.

Datasheet Summary
Powered by GS/AI

Tape, 30.48M X 25.4Mm, Pi Film is a pressure-sensitive adhesive film designed for applications requiring polyimide film with a strong balance of properties across a wide temperature range. The tape has a total thickness of 1 mil (0.025 mm) and is available in a roll length of 100 feet (30.48 meters) and a width of 1 inch (25.4 mm). It is part of the KHN-1 Series and is RoHS compliant. Proper surface preparation is essential for optimal adhesive performance, particularly on substrates that may contain plasticizers.

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case - 99Y5476 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case
99Y5476
Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case 99Y5476
TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 30.48M X 25.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5476
Product Name Tape, 30.48M X 25.4Mm, Pi Film; Tape Colour Tape Case
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
Double Coated White PE Foam Tape - 3008 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details