TapeCase Ltd. Tape, 14.94M X 25.4Mm, Rubber, Clear; Tape Type Tape Case 1-0156-49-485

Description
TAPE, 14.94M X 25.4MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94m RoHS Compliant: Yes
Datasheet
Description
TAPE, 14.94M X 25.4MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 14.94M X 25.4Mm, Rubber, Clear; Tape Type Tape Case - 99Y2881 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 14.94M X 25.4Mm, Rubber, Clear; Tape Type Tape Case
99Y2881
Tape, 14.94M X 25.4Mm, Rubber, Clear; Tape Type Tape Case 99Y2881
TAPE, 14.94M X 25.4MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94m RoHS Compliant: Yes

TAPE, 14.94M X 25.4MM, RUBBER, CLEAR; Tape Type:Bonding; Adhesive Type:Rubber Resin Pressure Sensitive Adhesive; Tape Colour:Transparent; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:49ft; Roll Length - Metric:14.94m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2881
Product Name Tape, 14.94M X 25.4Mm, Rubber, Clear; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double-Coated Permanent/Removable Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Powder Peel Blue Discs - PB03750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details