Taoglas RF Antennas XAHP.60.W.301111

Description
ACTIVE MULTI-BAND GNSS PERMANENT
Request a Quote Datasheet
Description
ACTIVE MULTI-BAND GNSS PERMANENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-XAHP.60.W.301111-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE MULTI-BAND GNSS PERMANENT

ACTIVE MULTI-BAND GNSS PERMANENT

Buy Now Datasheet
Multi-Band Antennas - 690802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690802
Multi-Band Antennas 690802
GNSS Permanent Mount Antenna

GNSS Permanent Mount Antenna

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 931-XAHP.60.W.301111-ND 690802
Product Name RF Antennas Multi-Band Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS Multi-band
Primary Frequency Range 1176.0 to 1603.0 MHz 1176.5 to ? MHz
Gain 2.57 to 6.76 dB 27.3 dB
VSWR 1 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers