Taoglas RF Antennas TS.16.0111

Description
GPS/GLONASS/GALILEO/ BEIDOU ACTIV
Request a Quote Datasheet
Description
GPS/GLONASS/GALILEO/ BEIDOU ACTIV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-TS.16.0111-ND - DigiKey
Thief River Falls, MN, United States
GPS/GLONASS/GALILEO/ BEIDOU ACTIV

GPS/GLONASS/GALILEO/BEIDOU ACTIV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-TS.16.0111-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1561.0 to 1603.0 MHz
Gain 1.19 to 2.29 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 100819 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 1.2 dB
View Details