Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
TAOGLAS
TI.83.A111 -- RF ANTENNAS
Taoglas
RF Antennas
TI.83.A111
Description
TERMINAL ANTENNA 863-873MHZ SMA
DigiKey
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
TERMINAL ANTENNA 863-873MHZ SMA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Antennas
931-TI.83.A111-ND
RF Antennas
931-TI.83.A111-ND
TERMINAL ANTENNA 863-873MHZ SMA
TERMINAL ANTENNA 863-873MHZ SMA
Buy Now
Datasheet
RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690873
Multi-Band Antennas
690873
Terminal Antenna
Terminal Antenna
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690872
Multi-Band Antennas
690872
Terminal Antenna
Terminal Antenna
Supplier's Site
Technical Specifications
DigiKey
RS Components, Ltd.
Product Category
Antennas
Antennas
Product Number
931-TI.83.A111-ND
690873
Product Name
RF Antennas
Multi-Band Antennas
Applications
RF Antennas
Multi-band
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Antennas
1-2361492-4
Specs
Applications
Cellular, Cat-M/NB-IoT
Pattern Type
Omni directional
Polarization
Linear
View Details
ArduSimple
Lightweight Helical Tripleband GNSS Antenna
AS-ANT3B-HEL-L1256-SMA-00
Specs
Gain
33 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
OMNI-B Series Broadband Antenna
Specs
Applications
Modem or Wireless Network
View Details
WAGO
RF Antennas
758-912
Specs
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2
suppliers