Taoglas WiFi Antennas TI.34.A111

Description
Terminal Mount Antenna with SMA(M)
Request a Quote Datasheet
Description
Terminal Mount Antenna with SMA(M)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 690721 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690721
WiFi Antennas 690721
Terminal Mount Antenna with SMA(M)

Terminal Mount Antenna with SMA(M)

Supplier's Site
WiFi Antennas - 690720 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690720
WiFi Antennas 690720
Terminal Mount Antenna with SMA(M)

Terminal Mount Antenna with SMA(M)

Supplier's Site
RF Antennas - 931-TI.34.A111-ND - DigiKey
Thief River Falls, MN, United States
450-470MHZ TERMINAL MOUNT ANTENN

450-470MHZ TERMINAL MOUNT ANTENN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690721 931-TI.34.A111-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Cellular or PCS Terminal; 4G, 5G, HSPA, HSPA+, LTE, WCDMA
Primary Frequency Range 470.0 to ? MHz 460.0 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers