Taoglas RF Antennas TFX62.A

Description
WIDEBAND CELLTRANSPARENT FLEX AN
Request a Quote Datasheet
Description
WIDEBAND CELLTRANSPARENT FLEX AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-TFX62.A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-TFX62.A-ND
RF Antennas 931-TFX62.A-ND
WIDEBAND CELLTRANSPARENT FLEX AN

WIDEBAND CELLTRANSPARENT FLEX AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-TFX62.A-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; HSPA, HSPA+, LTE, WCDMA
Primary Frequency Range 825.0 to 2595.0 MHz
Gain 0.5600 to 3.29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers