TRANSPARENT FLEX MULTIBAND GNSS
Transparent Flex Multiband GNSS Antenna
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-TFX125.B-ND | 690799 |
| Product Name | RF Antennas | Multi-Band Antennas |
| Applications | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS | Multi-band |
| Primary Frequency Range | 1176.0 to 1603.0 MHz | 1176.5 to ? MHz |
| Gain | -7.36 to -3.74 dB | -7.36 dB |
Vertical