Taoglas Speakers SPKM.10.8.A

Description
8 Ohms General Purpose Speaker 5mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 5mW 10Hz ~ 11kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKM.10.8.A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 5mW 10Hz ~ 11kHz Top Round

8 Ohms General Purpose Speaker 5mW 10Hz ~ 11kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 931-SPKM.10.8.A-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - 40RA100M - MISCO
Specs
Nominal Power 0.0 watts
Impedance 100 ohms
Sensitivity 82 dB
View Details