Taoglas RF Antennas SGPDF254.A

Description
PASSIVE DUAL FEED GNSS L1 SMD PA
Request a Quote Datasheet
Description
PASSIVE DUAL FEED GNSS L1 SMD PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-SGPDF254.ATR-ND - DigiKey
Thief River Falls, MN, United States
PASSIVE DUAL FEED GNSS L1 SMD PA

PASSIVE DUAL FEED GNSS L1 SMD PA

Buy Now Datasheet
RF Antennas - 931-SGPDF254.ADKR-ND - DigiKey
Thief River Falls, MN, United States
PASSIVE DUAL FEED GNSS L1 SMD PA

PASSIVE DUAL FEED GNSS L1 SMD PA

Buy Now Datasheet
RF Antennas - 931-SGPDF254.ACT-ND - DigiKey
Thief River Falls, MN, United States
PASSIVE DUAL FEED GNSS L1 SMD PA

PASSIVE DUAL FEED GNSS L1 SMD PA

Buy Now Datasheet
Multi-Band Antennas - 690853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690853
Multi-Band Antennas 690853
Passive Dual Feed GNSS L1 SMD Patch

Passive Dual Feed GNSS L1 SMD Patch

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 931-SGPDF254.ATR-ND 690853
Product Name RF Antennas Multi-Band Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS Multi-band
Primary Frequency Range 1561.0 to 1603.0 MHz 1561.0 to ? MHz
Gain 1.23 to 4.36 dB 4.36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details