Win Source Part Number: 1236176-SGP.1575.18.
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel (TR)
Applications: Galileo, GPS
Standard Package: 1
Mounting: SMD (SMT)
Frequency Range: 1.574GHz ~ 1.576GHz
Height (Max): 0.079" (2.00mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.575GHz
Antenna Type: Ceramic Patch
Number of Bands: 1
Gain: 2.4dBi
RF Family/Standard: Navigation
ECCN: 7A994
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Product Status: Obsolete
RF ANT Product overview: SGP.1575.18.2.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SGP.1575.18.2.A.
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | SGP.1575.18.2.A.02 | 875-SGP.1575.18.2.A.02 | SGP.1575.18.2.A.02 |
| Product Name | RF/IF and RFID - RF Antennas | Rf Antenna | RF Antennas |
| Applications | RF Testing | Galileo, GPS |
Vertical